Texas Instruments SN65LVDT9637B Dual LVDS Receiver SN65LVDT9637BD

Description
Dual LVDS Receiver 8-SOIC -40 to 85
Request a Quote
Description
Dual LVDS Receiver 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT9637B is a dual low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It operates with a single 3.3-V supply and supports signaling rates up to 400 Mbps, adhering to the ANSI EIA/TIA-644 standard. The device features a common-mode input voltage range of -2 V to 4.4 V and has differential input thresholds of less than 50 mV, with 50 mV of hysteresis for improved noise immunity. This receiver integrates 110-ohm line termination resistors, eliminating the need for external components, which simplifies design and reduces board space. It has a typical propagation delay of 4 ns and includes an active fail-safe feature that ensures a high-level output in the absence of an input signal. The SN65LVDT9637B is also characterized by robust ESD protection, exceeding 15 kV for human body model (HBM) discharges, making it suitable for environments where electrostatic discharge may be a concern. The device is available in an 8-pin SOIC package and is rated for operation in temperatures ranging from -40°C to 85°C. Its pin compatibility with other TI LVDS receivers allows for flexible design options. This product is ideal for applications requiring reliable, high-speed data communication over controlled impedance media.

Datasheet Summary
Powered by GS/AI

The SN65LVDT9637B is a dual low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It operates with a single 3.3-V supply and supports signaling rates up to 400 Mbps, adhering to the ANSI EIA/TIA-644 standard. The device features a common-mode input voltage range of -2 V to 4.4 V and has differential input thresholds of less than 50 mV, with 50 mV of hysteresis for improved noise immunity. This receiver integrates 110-ohm line termination resistors, eliminating the need for external components, which simplifies design and reduces board space. It has a typical propagation delay of 4 ns and includes an active fail-safe feature that ensures a high-level output in the absence of an input signal. The SN65LVDT9637B is also characterized by robust ESD protection, exceeding 15 kV for human body model (HBM) discharges, making it suitable for environments where electrostatic discharge may be a concern. The device is available in an 8-pin SOIC package and is rated for operation in temperatures ranging from -40°C to 85°C. Its pin compatibility with other TI LVDS receivers allows for flexible design options. This product is ideal for applications requiring reliable, high-speed data communication over controlled impedance media.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT9637B Dual LVDS Receiver - SN65LVDT9637BD - Texas Instruments
Dallas, TX, United States
SN65LVDT9637B Dual LVDS Receiver
SN65LVDT9637BD
SN65LVDT9637B Dual LVDS Receiver SN65LVDT9637BD
Dual LVDS Receiver 8-SOIC -40 to 85

Dual LVDS Receiver 8-SOIC -40 to 85

Buy Now Datasheet
LVDS Interface Ics - 2520740P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520740P
LVDS Interface Ics 2520740P
LVDS Reciever, SN65LVDT9637BD

LVDS Reciever, SN65LVDT9637BD

Supplier's Site
LVDS Interface Ics - 2520739 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520739
LVDS Interface Ics 2520739
LVDS Reciever, SN65LVDT9637BD

LVDS Reciever, SN65LVDT9637BD

Supplier's Site
LVDS Interface Ics - 2520740 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520740
LVDS Interface Ics 2520740
LVDS Reciever, SN65LVDT9637BD

LVDS Reciever, SN65LVDT9637BD

Supplier's Site
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-SN65LVDT9637BD
Dual 3.3V SOIC Interface Transceiver IC 710-SN65LVDT9637BD
Dual LVDS Receiver, 400Mbps, 8-SOIC, 3.3V Product overview: SN65LVDT9637BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT9637BD can be used for catalog matching and distributor lookup.

Dual LVDS Receiver, 400Mbps, 8-SOIC, 3.3V Product overview: SN65LVDT9637BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT9637BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT9637BD
LVDS Interface IC SN65LVDT9637BD
LVDS Interface IC DUAL LVDS RECEIVER

LVDS Interface IC DUAL LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT9637BD 2520740P 710-SN65LVDT9637BD SN65LVDT9637BD
Product Name SN65LVDT9637B Dual LVDS Receiver LVDS Interface Ics Dual 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 # 2 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details