Texas Instruments SN65MLVD128 1:8 LVTTL to M-LVDS Repeater SN65MLVD128DGGR

Description
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85
Request a Quote
Description
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65MLVD128 is a 1:8 LVTTL to M-LVDS repeater configured as an eight-port M-LVDS device, designed for clock and data transmission over backplanes and cables at speeds up to 250 Mbps or 125 MHz. It operates from a single 3.3-V supply and features independent enables for each driver, bus-pin ESD protection exceeding 9 kV, and controlled output transition times. The device is packaged in a 48-pin TSSOP with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65MLVD128 is a 1:8 LVTTL to M-LVDS repeater configured as an eight-port M-LVDS device, designed for clock and data transmission over backplanes and cables at speeds up to 250 Mbps or 125 MHz. It operates from a single 3.3-V supply and features independent enables for each driver, bus-pin ESD protection exceeding 9 kV, and controlled output transition times. The device is packaged in a 48-pin TSSOP with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD128 1:8 LVTTL to M-LVDS Repeater - SN65MLVD128DGGR - Texas Instruments
Dallas, TX, United States
SN65MLVD128 1:8 LVTTL to M-LVDS Repeater
SN65MLVD128DGGR
SN65MLVD128 1:8 LVTTL to M-LVDS Repeater SN65MLVD128DGGR
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85

1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGGR - 042709-SN65MLVD128DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGGR
042709-SN65MLVD128DGGR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGGR 042709-SN65MLVD128DGGR
Manufacturer: Texas Instruments Win Source Part Number: 042709-SN65MLVD128DG GR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVTTL Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.0ns (Max) Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 112mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042709-SN65MLVD128DGGR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVTTL
Output: MLVDS
Data Rate (Max): 250Mbps
Delay Time: 3.0ns (Max)
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 112mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
756-SN65MLVD128DGGR
TSSOP Interface Transceiver IC 756-SN65MLVD128DGGR
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 Product overview: SN65MLVD128DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65MLVD128DGGR can be used for catalog matching and distributor lookup.

1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 Product overview: SN65MLVD128DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65MLVD128DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD128DGGR
LVDS Interface IC SN65MLVD128DGGR
LVDS Interface IC 1:8 LVTTL to M-LVDS Repeater

LVDS Interface IC 1:8 LVTTL to M-LVDS Repeater

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65MLVD128DGGR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65MLVD128DGGR
Signal Buffers, Repeaters, Splitters SN65MLVD128DGGR
IC MULTIPLEXER 1CH 48TSSOP

IC MULTIPLEXER 1CH 48TSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65MLVD128DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65MLVD128DGGR
Signal Buffers, Repeaters, Splitters SN65MLVD128DGGR
Buffer, Multiplexer 1 x 1:8 Channel 250Mbps 48-TSSOP

Buffer, Multiplexer 1 x 1:8 Channel 250Mbps 48-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65MLVD128DGGR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65MLVD128DGGR
IC MULTIPLEXER 1CH 48TSSOP

IC MULTIPLEXER 1CH 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD128DGGR 042709-SN65MLVD128DGGR 756-SN65MLVD128DGGR SN65MLVD128DGGR SN65MLVD128DGGR SN65MLVD128DGGR SN65MLVD128DGGR
Product Name SN65MLVD128 1:8 LVTTL to M-LVDS Repeater Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGGR TSSOP Interface Transceiver IC LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type SN65MLVD128 1:8 LVTTL to M-LVDS Repeater Buffer Transceiver Buffer; Buffer, Multiplexer Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 8 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SSOP Interface Transceiver IC - 710-DIR1703E/2K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - 1160296-CD74HC4316MG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details