Texas Instruments SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047APWG4

Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote
Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65MLVD047A is a multipoint-LVDS quad differential line driver designed for data rates up to 200 Mbps and clock frequencies up to 100 MHz. It operates from a single 3.3V supply and is characterized for a temperature range of -40°C to 85°C. This device supports multipoint bus architectures and is suitable for applications such as clock distribution, backplane data transmission, and telecommunications systems. The driver is compliant with the TIA/EIA-899 standard and can handle loads as low as 30,Ѷ, making it ideal for heavily loaded backplane bus applications. It features increased output current capability compared to standard LVDS devices, allowing for multiple drivers on a single bus. The SN65MLVD047A provides 9kV ESD protection on all bus pins and is available in both 16-pin SOIC and TSSOP packages.

Datasheet Summary
Powered by GS/AI

The SN65MLVD047A is a multipoint-LVDS quad differential line driver designed for data rates up to 200 Mbps and clock frequencies up to 100 MHz. It operates from a single 3.3V supply and is characterized for a temperature range of -40°C to 85°C. This device supports multipoint bus architectures and is suitable for applications such as clock distribution, backplane data transmission, and telecommunications systems. The driver is compliant with the TIA/EIA-899 standard and can handle loads as low as 30,Ѷ, making it ideal for heavily loaded backplane bus applications. It features increased output current capability compared to standard LVDS devices, allowing for multiple drivers on a single bus. The SN65MLVD047A provides 9kV ESD protection on all bus pins and is available in both 16-pin SOIC and TSSOP packages.

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047APWG4 - Texas Instruments
Dallas, TX, United States
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047APWG4
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047APWG4
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN65MLVD047APWG4
Product Name SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1606R-8CGTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN54LS540 Octal Buffers And Line Drivers With 3-State Outputs - 84155012A - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details