The SN65LVDS390 is a quad low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It operates from a single 3.3-V supply and supports signaling rates up to 200 Mbps. The device features a typical propagation delay of 2.6 ns and a part-to-part output skew of 100 ps, ensuring precise timing alignment for synchronous data transfers. It is compatible with LVTTL levels and is 5-V tolerant, making it suitable for various applications, including wireless and telecom infrastructure. The SN65LVDS390 is packaged in a 16-pin TSSOP format, with a temperature range of -40°C to 85°C, and includes integrated ESD protection exceeding 15 kV. This receiver is ideal for point-to-point baseband data transmission over controlled impedance media.
Quad LVDS Receiver 16-SOIC -40 to 85
Quad LVDS Receiver, 630Mbps, 3.3V, 4ns, 16-SOIC Product overview: SN65LVDS390D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS390D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252923-SN65LVDS390D
Series: 65LVDS
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 200Mbps
Family Name: SN65LVDS390
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PI90LVT048AW; PI90LV048AW; PI90LVT048AWE;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LVDS Interface IC Quad LVDS Rec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS390D | 710-SN65LVDS390D | 1252923-SN65LVDS390D | SN65LVDS390D |
| Product Name | SN65LVDS390 Quad LVDS Receiver | Quad 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS390D | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 630000 kbps | 630000 kbps | 200000 kbps | 630000 to ? kbps |