Texas Instruments SN65LVDS352 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS352PW

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS352 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDS352PW - Texas Instruments
Dallas, TX, United States
SN65LVDS352 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDS352PW
SN65LVDS352 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS352PW
Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65LVDS352PW
Quad TSSOP Interface Transceiver IC 710-SN65LVDS352PW
Quad LVDS receiver with -4-V to +5-V common-mode range with one enable 24-TSSOP -40 to 85 Product overview: SN65LVDS352PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS352PW can be used for catalog matching and distributor lookup.

Quad LVDS receiver with -4-V to +5-V common-mode range with one enable 24-TSSOP -40 to 85 Product overview: SN65LVDS352PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS352PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261185-SN65LVDS352PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261185-SN65LVDS352PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261185-SN65LVDS352PW
Win Source Part Number: 1261185-SN65LVDS352P W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tube Standard Package: 60 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 560Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12649-5R,SN65LVD S352PWG4,TEXTISSN65L VDS352PW,SN65LVDS352 PWG4,2156-SN65LVDS35 2PW,296-12649-5,-SN6 5LVDS352PWR,-SN65LVD S352PWG4R,-296-12649 -5,-SN65LVDS352PWG4, -296-12649-5 Base Product Number: 65LVDS352

Win Source Part Number: 1261185-SN65LVDS352PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 560Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12649-5R,SN65LVDS352PWG4,TEXTISSN65LVDS352PW,SN65LVDS352PWG4,2156-SN65LVDS352PW,296-12649-5,-SN65LVDS352PWR,-SN65LVDS352PWG4R,-296-12649-5,-SN65LVDS352PWG4,-296-12649-5
Base Product Number: 65LVDS352

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS352PW
LVDS Interface IC SN65LVDS352PW
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS352PW 710-SN65LVDS352PW 1261185-SN65LVDS352PW SN65LVDS352PW
Product Name SN65LVDS352 Quad LVDS Receiver with -4 to 5V Common-mode Range Quad TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BNSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.209\", 5.30mm Width)
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers