Texas Instruments SN65LVP19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVP19DRFT

Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVP19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable - SN65LVP19DRFT - Texas Instruments
Dallas, TX, United States
SN65LVP19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable
SN65LVP19DRFT
SN65LVP19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVP19DRFT
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVP19DRFT
Interface Transceiver IC 756-SN65LVP19DRFT
2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVP19DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP19DRFT can be used for catalog matching and distributor lookup.

2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVP19DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP19DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP19DRFT - 1099007-SN65LVP19DRFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP19DRFT
1099007-SN65LVP19DRFT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP19DRFT 1099007-SN65LVP19DRFT
Manufacturer: Texas Instruments Win Source Part Number: 1099007-SN65LVP19DRF T Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099007-SN65LVP19DRFT
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: PECL
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 460ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 2.375 V to 3.6 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVP19DRFT
LVDS Interface IC SN65LVP19DRFT
LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVP19DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVP19DRFT
Signal Buffers, Repeaters, Splitters SN65LVP19DRFT
Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVP19DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP19DRFT
IC REDRIVER 1CH 2GBPS 8WSON

IC REDRIVER 1CH 2GBPS 8WSON

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVP19DRFT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVP19DRFT
Signal Buffers, Repeaters, Splitters SN65LVP19DRFT
IC REDRIVER 1CH 2GBPS 8WSON

IC REDRIVER 1CH 2GBPS 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVP19DRFT 756-SN65LVP19DRFT 1099007-SN65LVP19DRFT SN65LVP19DRFT SN65LVP19DRFT SN65LVP19DRFT SN65LVP19DRFT
Product Name SN65LVP19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP19DRFT LVDS Interface IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 2.00E6 kbps 2.00E6 kbps 2.00E6 kbps 2.00E6 to ? kbps 2.00E6 kbps 2.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details