The SN65LVDS9638 is a dual low-voltage differential signaling (LVDS) line driver that meets or exceeds the ANSI TIA/EIA-644 standard, with a typical 350 mV differential output into a 100-Ω load, 1.7 ns propagation delay, and operation from a single 3.3-V supply. It is characterized for operation from -40°C to 85°C and is available in an HVSSOP package measuring 3.00 mm × 3.00 mm. The device has high-impedance outputs when disabled, and includes a bus-terminal ESD protection exceeding 8 kV.
Dual LVDS Transmitter 8-MSOP-PowerPAD -40 to 85
1500-Mbps LVDS dial high speed differential driver 8-HVSSOP -40 to 85 Product overview: SN65LVDS9638DGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DGNR
Manufacturer: Texas Instruments
Win Source Part Number: 1252939-SN65LVDS9638
Series: 65LVDS
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 400Mbps
Family Name: SN65LVDS9638
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): PI90LVB9638UE; PI90LVB9638UEX; PI90LVB9638UX;
Introduction Date: March 01, 2005
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
LVDS Interface IC DUAL LVDS TRANSMITTER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9638DGNR | 710-SN65LVDS9638DGNR | 1252939-SN65LVDS9638DGNR | SN65LVDS9638DGNR |
| Product Name | SN65LVDS9638 Dual LVDS Transmitter | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DGNR | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Transmitter | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # |