Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 113876-SN65LVDS179DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
400Mbps LVDS Transceiver, 1-Ch, 3.3V, 8-SOIC, -40 to 85C Product overview: SN65LVDS179DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179DR can be used for catalog matching and distributor lookup.
LVDS Interface IC Single Full-Duplex LVDS Transceiver
IC TRANSCEIVER FULL 1/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS179DR | 113876-SN65LVDS179DR | 710-SN65LVDS179DR | SN65LVDS179DR | SN65LVDS179DR |
| Product Name | SN65LVDS179 Single Full-Duplex LVDS Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DR | 3.3V SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | ||||
| # of Rx | 1 # |