Texas Instruments SN65LVDS20 4-Gbps PECL to LVDS Translator SN65LVDS20DRFRG4

Description
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85
Request a Quote Datasheet
Description
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS20 4-Gbps PECL to LVDS Translator - SN65LVDS20DRFRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS20 4-Gbps PECL to LVDS Translator
SN65LVDS20DRFRG4
SN65LVDS20 4-Gbps PECL to LVDS Translator SN65LVDS20DRFRG4
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85

4-Gbps PECL to LVDS Translator 8-WSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260941-SN65LVDS20DRFRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260941-SN65LVDS20DRFRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260941-SN65LVDS20DRFRG4
Win Source Part Number: 1260941-SN65LVDS20DR FRG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Applications: LVDS Standard Package: 3,000 Mounting: SMD (SMT) Input: Differential Output: LVDS Current - Supply: 35mA Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 30ns Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS20

Win Source Part Number: 1260941-SN65LVDS20DRFRG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: LVDS
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Differential
Output: LVDS
Current - Supply: 35mA
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 30ns
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS20

Buy Now Datasheet
Interface Transceiver IC - 756-SN65LVDS20DRFRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS20DRFRG4
Interface Transceiver IC 756-SN65LVDS20DRFRG4
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85 Product overview: SN65LVDS20DRFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS20DRFRG4 can be used for catalog matching and distributor lookup.

4-Gbps PECL to LVDS Translator 8-WSON -40 to 85 Product overview: SN65LVDS20DRFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS20DRFRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFRG4
Signal Buffers, Repeaters, Splitters SN65LVDS20DRFRG4
IC LVPECL/LVDS REPEAT/XLATR 8SON

IC LVPECL/LVDS REPEAT/XLATR 8SON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS20DRFRG4
IC LVPECL/LVDS REPEAT/XLATR 8SON

IC LVPECL/LVDS REPEAT/XLATR 8SON

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFRG4
Signal Buffers, Repeaters, Splitters SN65LVDS20DRFRG4
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS20DRFRG4 1260941-SN65LVDS20DRFRG4 756-SN65LVDS20DRFRG4 SN65LVDS20DRFRG4 SN65LVDS20DRFRG4 SN65LVDS20DRFRG4
Product Name SN65LVDS20 4-Gbps PECL to LVDS Translator Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS; PECL
Device Type SN65LVDS20 4-Gbps PECL to LVDS Translator Sensor Interface; Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details