Texas Instruments SN65LVDS18 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS18DRFT

Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS18 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable - SN65LVDS18DRFT - Texas Instruments
Dallas, TX, United States
SN65LVDS18 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable
SN65LVDS18DRFT
SN65LVDS18 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS18DRFT
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260949-SN65LVDS18DRFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260949-SN65LVDS18DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260949-SN65LVDS18DRFT
Win Source Part Number: 1260949-SN65LVDS18DR FT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Input: PECL Output: LVDS Current - Supply: 30mA Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LVDS18DRFT ,-SN65LVDS18DRFTR,-2 96-17443-1,-SN65LVDS 18DRFTG4,296-17443-6 ,SN65LVDS18DRFTG4,-S N65LVDS18DRFTG4R,SN6 5LVDS18DRFTG4,296-17 443-1,-296-17443-1,2 96-17443-2,2156-SN65 LVDS18DRFT Base Product Number: 65LVDS18

Win Source Part Number: 1260949-SN65LVDS18DRFT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Input: PECL
Output: LVDS
Current - Supply: 30mA
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 460ps
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LVDS18DRFT,-SN65LVDS18DRFTR,-296-17443-1,-SN65LVDS18DRFTG4,296-17443-6,SN65LVDS18DRFTG4,-SN65LVDS18DRFTG4R,SN65LVDS18DRFTG4,296-17443-1,-296-17443-1,296-17443-2,2156-SN65LVDS18DRFT
Base Product Number: 65LVDS18

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS18DRFT
Interface Transceiver IC 756-SN65LVDS18DRFT
2.5-V/3.3-V oscillator gain stage/buffer with enable with single ended input 8-WSON -40 to 85 Product overview: SN65LVDS18DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS18DRFT can be used for catalog matching and distributor lookup.

2.5-V/3.3-V oscillator gain stage/buffer with enable with single ended input 8-WSON -40 to 85 Product overview: SN65LVDS18DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS18DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS18DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS18DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS18DRFT
Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS18DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS18DRFT
IC REDRIVER 1CH 2GBPS 8WSON

IC REDRIVER 1CH 2GBPS 8WSON

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS18DRFT
LVDS Interface IC SN65LVDS18DRFT
LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS18DRFT 1260949-SN65LVDS18DRFT 756-SN65LVDS18DRFT SN65LVDS18DRFT SN65LVDS18DRFT SN65LVDS18DRFT
Product Name SN65LVDS18 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology LVDS
Device Type Buffer Sensor Interface; Buffer Transceiver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers