Texas Instruments SN65LVDS16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS16DRFT

Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote
Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS16DRFT is a 2.5-V/3.3-V oscillator gain stage with LVDS outputs, designed for clock signal amplification and PECL-to-LVDS translation up to 2 GHz. It features a 2-mm × 2-mm 8-pin WSON (DRF) package, operates from -40°C to 85°C, and includes a gain control pin for adjusting the Q output from 300 mV to 860 mV. The device supports single-ended PECL input and has a reference voltage (VBB) typically 1.35 V below VCC. It exhibits 140-ps output transition times and 0.11-ps typical intrinsic phase jitter.

Datasheet Summary
Powered by GS/AI

The SN65LVDS16DRFT is a 2.5-V/3.3-V oscillator gain stage with LVDS outputs, designed for clock signal amplification and PECL-to-LVDS translation up to 2 GHz. It features a 2-mm × 2-mm 8-pin WSON (DRF) package, operates from -40°C to 85°C, and includes a gain control pin for adjusting the Q output from 300 mV to 860 mV. The device supports single-ended PECL input and has a reference voltage (VBB) typically 1.35 V below VCC. It exhibits 140-ps output transition times and 0.11-ps typical intrinsic phase jitter.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable - SN65LVDS16DRFT - Texas Instruments
Dallas, TX, United States
SN65LVDS16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable
SN65LVDS16DRFT
SN65LVDS16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS16DRFT
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260948-SN65LVDS16DRFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260948-SN65LVDS16DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260948-SN65LVDS16DRFT
Win Source Part Number: 1260948-SN65LVDS16DR FT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Input: PECL Output: LVDS Current - Supply: 40mA Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65LVDS16DRFTG4,-29 6-17441-1,2156-SN65L VDS16DRFT,-296-17441 -1,296-17441-2,SN65L VDS16DRFTG4,-SN65LVD S16DRFTR,TEXTISSN65L VDS16DRFT,296-17441- 1,-SN65LVDS16DRFTG4, 296-17441-6,-SN65LVD S16DRFTG4R Base Product Number: 65LVDS16

Win Source Part Number: 1260948-SN65LVDS16DRFT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Input: PECL
Output: LVDS
Current - Supply: 40mA
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 460ps
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65LVDS16DRFTG4,-296-17441-1,2156-SN65LVDS16DRFT,-296-17441-1,296-17441-2,SN65LVDS16DRFTG4,-SN65LVDS16DRFTR,TEXTISSN65LVDS16DRFT,296-17441-1,-SN65LVDS16DRFTG4,296-17441-6,-SN65LVDS16DRFTG4R
Base Product Number: 65LVDS16

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS16DRFT
Interface Transceiver IC 756-SN65LVDS16DRFT
2.5-V/3.3-V oscillator gain stage/buffer with enable with single ended input 8-WSON -40 to 85 Product overview: SN65LVDS16DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS16DRFT can be used for catalog matching and distributor lookup.

2.5-V/3.3-V oscillator gain stage/buffer with enable with single ended input 8-WSON -40 to 85 Product overview: SN65LVDS16DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS16DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS16DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS16DRFT
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS16DRFT
LVDS Interface IC SN65LVDS16DRFT
LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS16DRFT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS16DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS16DRFT
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS16DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS16DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS16DRFT
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS16DRFT 1260948-SN65LVDS16DRFT 756-SN65LVDS16DRFT SN65LVDS16DRFT SN65LVDS16DRFT SN65LVDS16DRFT SN65LVDS16DRFT
Product Name SN65LVDS16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Sensor Interface; Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.375V ~ 3.6V 3.6V; Other Other; 2.375V ~ 3.6V 3.6V; Other; 2.375V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details