QVGA-VGA 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85
Win Source Part Number: 1261193-SN65LVDS304Z
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 810Mbps
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 80-VFBGA
Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVDS304ZQER
Base Product Number: SN65L
Product Status: Obsolete
QVGA-VGA 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS304ZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS304ZQER can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS304ZQER | 1261193-SN65LVDS304ZQER | 710-SN65LVDS304ZQER |
| Product Name | SN65LVDS304 QVGA-VGA 27-Bit Display Serial Interface Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | BGA Interface Transceiver IC |
| Technology | LVDS | ||
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |