Texas Instruments SN65LVP16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVP16DRFT

Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVP16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable - SN65LVP16DRFT - Texas Instruments
Dallas, TX, United States
SN65LVP16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable
SN65LVP16DRFT
SN65LVP16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVP16DRFT
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFT - 794854-SN65LVP16DRFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFT
794854-SN65LVP16DRFT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFT 794854-SN65LVP16DRFT
Manufacturer: Texas Instruments Win Source Part Number: 794854-SN65LVP16DRFT Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Operating Supply Voltage: 2.375 V ~ 3.6 V Input: PECL Output: LVPECL Number of Channels: 1 Delay Time: 460ps Family Name: SN65LVP16DRFT Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Manufacturer Package: 8-WSON (2x2) Data Rate (Maximum): 4Gbps Alternative Parts (Cross-Reference): SN65LVP16DRF; SN65LVP16DRFR; Introduction Date: May 18, 2005 ECCN: 5A991.b.1 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794854-SN65LVP16DRFT
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: PECL
Output: LVPECL
Number of Channels: 1
Delay Time: 460ps
Family Name: SN65LVP16DRFT
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Manufacturer Package: 8-WSON (2x2)
Data Rate (Maximum): 4Gbps
Alternative Parts (Cross-Reference): SN65LVP16DRF; SN65LVP16DRFR;
Introduction Date: May 18, 2005
ECCN: 5A991.b.1
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVP16DRFT
Interface Transceiver IC 756-SN65LVP16DRFT
2.5-V/3.3-V oscillator gain stage/buffer with enable with single ended input 8-WSON -40 to 85 Product overview: SN65LVP16DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP16DRFT can be used for catalog matching and distributor lookup.

2.5-V/3.3-V oscillator gain stage/buffer with enable with single ended input 8-WSON -40 to 85 Product overview: SN65LVP16DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP16DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVP16DRFT
LVDS Interface IC SN65LVP16DRFT
LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVP16DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP16DRFT
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVP16DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVP16DRFT
Signal Buffers, Repeaters, Splitters SN65LVP16DRFT
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVP16DRFT 794854-SN65LVP16DRFT 756-SN65LVP16DRFT SN65LVP16DRFT SN65LVP16DRFT SN65LVP16DRFT
Product Name SN65LVP16 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFT Interface Transceiver IC LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer Transceiver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 4.00E6 kbps 4.00E6 kbps 4.00E6 kbps 4.00E6 to ? kbps 4.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-DM74S194J - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers