Texas Instruments SN65LVDS179 Single Full-Duplex LVDS Transceiver SN65LVDS179DG4

Description
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS179 Single Full-Duplex LVDS Transceiver - SN65LVDS179DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS179 Single Full-Duplex LVDS Transceiver
SN65LVDS179DG4
SN65LVDS179 Single Full-Duplex LVDS Transceiver SN65LVDS179DG4
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85

Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LVDS179DG4
SOIC Interface Transceiver IC 710-SN65LVDS179DG4
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85 Product overview: SN65LVDS179DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179DG4 can be used for catalog matching and distributor lookup.

Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85 Product overview: SN65LVDS179DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261171-SN65LVDS179DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261171-SN65LVDS179DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261171-SN65LVDS179DG4
Win Source Part Number: 1261171-SN65LVDS179D G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 150Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS179

Win Source Part Number: 1261171-SN65LVDS179DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS179

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS179DG4
LVDS Interface IC SN65LVDS179DG4
LVDS Interface IC Single Full-Duplex LVDS Transceiver

LVDS Interface IC Single Full-Duplex LVDS Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS179DG4 710-SN65LVDS179DG4 1261171-SN65LVDS179DG4 SN65LVDS179DG4
Product Name SN65LVDS179 Single Full-Duplex LVDS Transceiver SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Transceiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers