Texas Instruments SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDT100DR

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT100DR is a high-speed differential repeater designed for signaling rates up to 2 Gbps, converting LVDS, LVPECL, or CML inputs to LVDS outputs with total jitter under 65 ps and maximum part-to-part skew of 100 ps. It integrates a 110-Ω differential termination resistor and operates from a 3.3-V supply. The device is packaged in an 8-pin SOIC with dimensions of 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65LVDT100DR is a high-speed differential repeater designed for signaling rates up to 2 Gbps, converting LVDS, LVPECL, or CML inputs to LVDS outputs with total jitter under 65 ps and maximum part-to-part skew of 100 ps. It integrates a 110-Ω differential termination resistor and operates from a 3.3-V supply. The device is packaged in an 8-pin SOIC with dimensions of 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDT100DR - Texas Instruments
Dallas, TX, United States
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDT100DR
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDT100DR
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260944-SN65LVDT100DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260944-SN65LVDT100DR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260944-SN65LVDT100DR
Win Source Part Number: 1260944-SN65LVDT100D R Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Current - Supply: 25mA Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 470ps Capacitance - Input: 0.6 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65LVDT100DRG4,SN65 LVDT100DRG4 Base Product Number: 65LVDT100

Win Source Part Number: 1260944-SN65LVDT100DR
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Current - Supply: 25mA
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 470ps
Capacitance - Input: 0.6 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65LVDT100DRG4,SN65LVDT100DRG4
Base Product Number: 65LVDT100

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
756-SN65LVDT100DR
SOIC Interface Transceiver IC 756-SN65LVDT100DR
2Gbps LVDS Repeater/Translator SOIC 8-Pin Product overview: SN65LVDT100DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT100DR can be used for catalog matching and distributor lookup.

2Gbps LVDS Repeater/Translator SOIC 8-Pin Product overview: SN65LVDT100DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT100DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT100DR
LVDS Interface IC SN65LVDT100DR
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDT100DR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDT100DR
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDT100DR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDT100DR
Signal Buffers, Repeaters, Splitters SN65LVDT100DR
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDT100DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDT100DR
Signal Buffers, Repeaters, Splitters SN65LVDT100DR
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT100DR 1260944-SN65LVDT100DR 756-SN65LVDT100DR SN65LVDT100DR SN65LVDT100DR SN65LVDT100DR SN65LVDT100DR
Product Name SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SOIC Interface Transceiver IC LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Sensor Interface; Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers