2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 137558-SN65LVDT100DG
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 470ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
2Gbps LVDS Repeater/Translator,
IC REDRIVER 1CH 2GBPS 8VSSOP
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP
LVDS Interface IC 2 Gbps Repeater/ Translator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT100DGKR | 137558-SN65LVDT100DGKR | 756-SN65LVDT100DGKR | SN65LVDT100DGKR | SN65LVDT100DGKR | SN65LVDT100DGKR |
| Product Name | SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT100DGKR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | LVDS Interface IC |
| Technology | CML; LVDS; PECL | |||||
| Device Type | SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator | Buffer | Transceiver | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # |