The SN65MLVD201D is a half-duplex multipoint LVDS transceiver in an 8-pin SOIC package, designed for signaling rates up to 200 Mbps and compliant with the TIA/EIA-899 M-LVDS standard. It operates from a 3 V to 3.6 V supply, supports a common-mode voltage range of -1 V to 3.4 V, and features a Type-1 receiver with 25 mV hysteresis. The device is characterized for operation from -40°C to 85°C and has a maximum power dissipation of 725 mW at 25°C. The bus pins enter a high-impedance state when disabled or when VCC is below 1.5 V.
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Line Transmitter/Receiver
LVDS Transceiver 200Mbps 3.3V SOIC Product overview: SN65MLVD201D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD201D can be used for catalog matching and distributor lookup.
LVDS Interface IC MultiPnt LVDS
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD201D | 6609123P | 710-SN65MLVD201D | SN65MLVD201D | SN65MLVD201D |
| Product Name | SN65MLVD201 Half-Duplex M-LVDS Transceiver | LVDS Interface Ics | 3.3V SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | LVDS, Multipoint | ||
| Device Type | Transceiver | Receiver; Transmitter | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # | 1 # |