The SN65MLVD082DGGR is an 8-channel half-duplex M-LVDS transceiver in a 64-pin TSSOP package, designed for high-speed multipoint data communication up to 250 Mbps in compliance with TIA/EIA-899. It features Type-2 receivers with offset thresholds for failsafe operation, driver rise and fall times between 1 and 2.0 ns, and ESD protection exceeding 8 kV on bus pins. The device operates from -40°C to 85°C with a supply voltage range of 3 V to 3.6 V, and maintains differential output voltage magnitudes between 480 mV and 650 mV. Bus pins remain high-impedance when disabled, and separate enables allow listen-while-talking
8-Channel Half-Duplex M-LVDS transceiver 64-TSSOP -40 to 85
8-Ch Half-Duplex M-LVDS Transceiver, 250Mbps, 3.3V, TSSOP Product overview: SN65MLVD082DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD082DGGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029613-SN65MLVD082DG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
LVDS Interface IC 8-Ch Half-Duplex M-LVDS Transceiver
IC TRANSCEIVER HALF 8/8 64TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD082DGGR | 710-SN65MLVD082DGGR | 029613-SN65MLVD082DGGR | SN65MLVD082DGGR | SN65MLVD082DGGR |
| Product Name | SN65MLVD082 8-Channel Half-Duplex M-LVDS transceiver | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD082DGGR | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS, Multipoint | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 8 # | ||||
| # of Rx | 8 # |