Texas Instruments SN65LVDS4 HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS SN65LVDS4RSET

Description
HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS 10-UQFN -40 to 85
Request a Quote Datasheet
Description
HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS 10-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS4 HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS - SN65LVDS4RSET - Texas Instruments
Dallas, TX, United States
SN65LVDS4 HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS
SN65LVDS4RSET
SN65LVDS4 HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS SN65LVDS4RSET
HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS 10-UQFN -40 to 85

HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS 10-UQFN -40 to 85

Buy Now Datasheet
LVDS Interface Ics - 8143855 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
8143855
LVDS Interface Ics 8143855
Texas Instruments,SN65LVDS 4RSET,IC,LVDS

Texas Instruments,SN65LVDS4RSET,IC,LVDS

Supplier's Site
LVDS Interface Ics - 8143855P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
8143855P
LVDS Interface Ics 8143855P
Texas Instruments,SN65LVDS 4RSET,IC,LVDS

Texas Instruments,SN65LVDS4RSET,IC,LVDS

Supplier's Site
LVDS Interface Ics - 1628329 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1628329
LVDS Interface Ics 1628329
Texas Instruments,SN65LVDS 4RSET,IC,LVDS

Texas Instruments,SN65LVDS4RSET,IC,LVDS

Supplier's Site
Singapore, Singapore
2.75V Interface Transceiver IC
710-SN65LVDS4RSET
2.75V Interface Transceiver IC 710-SN65LVDS4RSET
LVDS Transceiver 500Mbps 1.62-2.75V 10-Pin UQFN T/R Product overview: SN65LVDS4RSET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.75V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS4RSET can be used for catalog matching and distributor lookup.

LVDS Transceiver 500Mbps 1.62-2.75V 10-Pin UQFN T/R Product overview: SN65LVDS4RSET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.75V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS4RSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lvds Line Receiver, 500Mbps, Uqfn-10; Device Type Texas Instruments - 29AH7401 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 500Mbps, Uqfn-10; Device Type Texas Instruments
29AH7401
Lvds Line Receiver, 500Mbps, Uqfn-10; Device Type Texas Instruments 29AH7401
LVDS LINE RECEIVER, 500MBPS, UQFN-10; Device Type:Differential Line Receiver; IC Interface Type:LVDS; Supply Voltage Min:1.62V; Supply Voltage Max:2.75V; Driver Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LVDS LINE RECEIVER, 500MBPS, UQFN-10; Device Type:Differential Line Receiver; IC Interface Type:LVDS; Supply Voltage Min:1.62V; Supply Voltage Max:2.75V; Driver Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65LVDS4RSET - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS4RSET
Drivers, Receivers, Transceivers SN65LVDS4RSET
IC RECEIVER 0/1 10UQFN

IC RECEIVER 0/1 10UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS4RSET
LVDS Interface IC SN65LVDS4RSET
LVDS Interface IC High-Spd Diff Line Driver/Receiver

LVDS Interface IC High-Spd Diff Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS4RSET 8143855 8143855P 710-SN65LVDS4RSET 29AH7401 SN65LVDS4RSET SN65LVDS4RSET
Product Name SN65LVDS4 HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS LVDS Interface Ics LVDS Interface Ics 2.75V Interface Transceiver IC Lvds Line Receiver, 500Mbps, Uqfn-10; Device Type Texas Instruments Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS; LVCMOS LVDS; LVCMOS Bus LVDS LVDS
Device Type Line / Bus Driver; Receiver Receiver; Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
 - 74ACTQ541PC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type DIP; DIP20
View Details