Texas Instruments SN65LVDS390 Quad LVDS Receiver SN65LVDS390PW

Description
Quad LVDS Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS390 Quad LVDS Receiver - SN65LVDS390PW - Texas Instruments
Dallas, TX, United States
SN65LVDS390 Quad LVDS Receiver
SN65LVDS390PW
SN65LVDS390 Quad LVDS Receiver SN65LVDS390PW
Quad LVDS Receiver 16-TSSOP -40 to 85

Quad LVDS Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS390PW - 082166-SN65LVDS390PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS390PW
082166-SN65LVDS390PW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS390PW 082166-SN65LVDS390PW
Manufacturer: Texas Instruments Win Source Part Number: 082166-SN65LVDS390PW Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082166-SN65LVDS390PW
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDS390PW
3.3V TSSOP Interface Transceiver IC 710-SN65LVDS390PW
LVDS Receiver 630Mbps 4-Ch 3.3V TSSOP SM Product overview: SN65LVDS390PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS390PW can be used for catalog matching and distributor lookup.

LVDS Receiver 630Mbps 4-Ch 3.3V TSSOP SM Product overview: SN65LVDS390PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS390PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN65LVDS390PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN65LVDS390PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LVDS390PW
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS390PW
LVDS Interface IC SN65LVDS390PW
LVDS Interface IC Quad LVDS Rec

LVDS Interface IC Quad LVDS Rec

Buy Now Datasheet
Lvds Line Receiver, 200Mbps, Tssop-16; Device Type Texas Instruments - 29AH7400 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 200Mbps, Tssop-16; Device Type Texas Instruments
29AH7400
Lvds Line Receiver, 200Mbps, Tssop-16; Device Type Texas Instruments 29AH7400
LVDS LINE RECEIVER, 200MBPS, TSSOP-16; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LVDS LINE RECEIVER, 200MBPS, TSSOP-16; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS390PW 082166-SN65LVDS390PW 710-SN65LVDS390PW SN65LVDS390PW SN65LVDS390PW 29AH7400
Product Name SN65LVDS390 Quad LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS390PW 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC Lvds Line Receiver, 200Mbps, Tssop-16; Device Type Texas Instruments
Technology LVDS LVDS; LVDS Bus LVDS
Device Type Receiver Receiver Transceiver Receiver; Sensor Interface Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 630000 kbps 200000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC034MA - Rochester Electronics
Texas Instruments
Specs
Device Type Sensor Interface
Package Type DIP; DIP16
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers