Quad LVDS Receiver 16-TSSOP -40 to 85
Quad LVDS Receiver, 630Mbps, 3.3V, 4ns, 85°C, TSSOP Product overview: SN65LVDT390PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT390PWR can be used for catalog matching and distributor lookup.
LVDS Interface IC QUAD LVDS RECEIVER
IC RECEIVER 0/4 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT390PWR | 710-SN65LVDT390PWR | SN65LVDT390PWR | SN65LVDT390PWR |
| Product Name | SN65LVDT390 Quad LVDS Receiver | Quad 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 630000 kbps | 630000 kbps | 630000 to ? kbps | 200000 kbps |