Texas Instruments SN65LVDS314 Programmable 27-Bit Serial-to-Parallel Receiver SN65LVDS314RSKR

Description
Programmable 27-Bit Serial-to-Parallel Receiver 64-QFN -40 to 85
Request a Quote Datasheet
Description
Programmable 27-Bit Serial-to-Parallel Receiver 64-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS314 Programmable 27-Bit Serial-to-Parallel Receiver - SN65LVDS314RSKR - Texas Instruments
Dallas, TX, United States
SN65LVDS314 Programmable 27-Bit Serial-to-Parallel Receiver
SN65LVDS314RSKR
SN65LVDS314 Programmable 27-Bit Serial-to-Parallel Receiver SN65LVDS314RSKR
Programmable 27-Bit Serial-to-Parallel Receiver 64-QFN -40 to 85

Programmable 27-Bit Serial-to-Parallel Receiver 64-QFN -40 to 85

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261195-SN65LVDS314RSKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261195-SN65LVDS314RSKR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261195-SN65LVDS314RSKR
Win Source Part Number: 1261195-SN65LVDS314R SKR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Data Rate: 1.755Gbps Voltage - Supply: 1.65V ~ 1.95V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-34921-1,296-3492 1-2,-296-34921-1,-SN 65LVDS314RSKRR,-296- 34921-1,296-34921-6 Base Product Number: 65LVDS314

Win Source Part Number: 1261195-SN65LVDS314RSKR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Data Rate: 1.755Gbps
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-34921-1,296-34921-2,-296-34921-1,-SN65LVDS314RSKRR,-296-34921-1,296-34921-6
Base Product Number: 65LVDS314

Buy Now Datasheet
VQFN Interface Transceiver IC - 710-SN65LVDS314RSKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Interface Transceiver IC
710-SN65LVDS314RSKR
VQFN Interface Transceiver IC 710-SN65LVDS314RSKR
Programmable 27-Bit Serial-to-Parallel Receiver 64-VQFN -40 to 85 Product overview: SN65LVDS314RSKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS314RSKR can be used for catalog matching and distributor lookup.

Programmable 27-Bit Serial-to-Parallel Receiver 64-VQFN -40 to 85 Product overview: SN65LVDS314RSKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS314RSKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65LVDS314RSKR
Serializers & Deserializers - Serdes SN65LVDS314RSKR
Serializers & Deserializers - Serdes Programmable 27b Serial-Parallel Rcvr

Serializers & Deserializers - Serdes Programmable 27b Serial-Parallel Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS314RSKR 1261195-SN65LVDS314RSKR 710-SN65LVDS314RSKR SN65LVDS314RSKR
Product Name SN65LVDS314 Programmable 27-Bit Serial-to-Parallel Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers VQFN Interface Transceiver IC Serializers & Deserializers - Serdes
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers