Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85 Product overview: SN65LVDS109DBTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS109DBTRG
Manufacturer: Texas Instruments
Win Source Part Number: 126595-SN65LVDS109DB
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 2.8ns
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 46mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buffer, Multiplexer 1 x 2:8 Channel 400Mbps 38-TSSOP
IC MULTIPLEXER 1CH 38TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65LVDS109DBTRG4 | 126595-SN65LVDS109DBTRG4 | SN65LVDS109DBTRG4 | SN65LVDS109DBTRG4 |
| Product Name | Dual TSSOP Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS109DBTRG4 | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Buffer; Buffer, Multiplexer |
| Features | RoHS | RoHS | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps |
| Pd | 1277 milliwatts |