Texas Instruments SN65LVDT352 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT352PW

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT352 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT352PW - Texas Instruments
Dallas, TX, United States
SN65LVDT352 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT352PW
SN65LVDT352 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT352PW
Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261158-SN65LVDT352PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261158-SN65LVDT352PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261158-SN65LVDT352PW
Win Source Part Number: 1261158-SN65LVDT352P W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Receiver Package: Tube Standard Package: 60 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 560Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65LVDT352PWG4R,TE XTISSN65LVDT352PW,29 6-12651-5,SN65LVDT35 2PWG4,2156-SN65LVDT3 52PW,-296-12651-5,-S N65LVDT352PWR,SN65LV DT352PWG4,-296-12651 -5,296-12651-5R,-SN6 5LVDT352PWG4,-296-12 651-5R Base Product Number: 65LVDT352

Win Source Part Number: 1261158-SN65LVDT352PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Receiver
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 560Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN65LVDT352PWG4R,TEXTISSN65LVDT352PW,296-12651-5,SN65LVDT352PWG4,2156-SN65LVDT352PW,-296-12651-5,-SN65LVDT352PWR,SN65LVDT352PWG4,-296-12651-5,296-12651-5R,-SN65LVDT352PWG4,-296-12651-5R
Base Product Number: 65LVDT352

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V TSSOP Interface Transceiver IC
710-SN65LVDT352PW
Quad 3.3V TSSOP Interface Transceiver IC 710-SN65LVDT352PW
Quad LVDT Receiver, 560Mbps, 3.3V, TSSOP Product overview: SN65LVDT352PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT352PW can be used for catalog matching and distributor lookup.

Quad LVDT Receiver, 560Mbps, 3.3V, TSSOP Product overview: SN65LVDT352PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT352PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT352PW
LVDS Interface IC SN65LVDT352PW
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT352PW 1261158-SN65LVDT352PW 710-SN65LVDT352PW SN65LVDT352PW
Product Name SN65LVDT352 Quad LVDS Receiver with -4 to 5V Common-mode Range Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad 3.3V TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 560000 kbps 560000 kbps 560000 kbps 560000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - 1160284-CD74HC4066E - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
3 suppliers
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053NSR - 006897-CD74HC4053NSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
2 suppliers