The SN65LVDS31D is a quad low-voltage differential signaling (LVDS) line driver in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm, designed for point-to-point and multidrop data transmission over 100-Ω impedance media. It operates from a single 3.3-V supply, delivers a minimum differential output voltage of 247 mV into a 100-Ω load, and supports data rates up to 400 Mbps with typical rise and fall times of 500 ps and a propagation delay of 1.7 ns. The device is characterized for operation from -40°C to 85°C, features LVTTL input levels, and maintains high-impedance outputs when disabled. It meets the ANSI TIA/EIA-644 standard and includes bus-terminal ESD protection exceeding 8 kV.
Quad LVDS Transmitter 16-SOIC -40 to 85
SN65LVDS31D, LVDS Transmitters
SN65LVDS31D, LVDS Transmitters
LVDS Driver 400Mbps 4-Ch SOIC SM Product overview: SN65LVDS31D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS31D can be used for catalog matching and distributor lookup.
DIFFERENTIAL LINE DRIVER, QUAD, SOIC-16; IC Interface Type:-; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; Data Rate Max:400Mbps; Driver Case Style:SOIC; ESD HBM:8kV; Filter Terminals:SMD; Input Current:35mA RoHS Compliant: Yes
LINE DRIVER QUAD HIGH SPEED, SMD; IC Interface Type:-; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:Line; Driver Case Style:SOIC; ESD HBM:8kV; Line, Bus RoHS Compliant: Yes
LVDS Interface IC Quad Hi-Spd Diff
IC DRIVER 4/0 16SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS31D | 1977515P | 1977514 | 710-SN65LVDS31D | 36K3545 | SN65LVDS31D | SN65LVDS31D |
| Product Name | SN65LVDS31 Quad LVDS Transmitter | LVDS Interface Ics | LVDS Interface Ics | SOIC Interface Transceiver IC | Differential Line Driver, Quad, Soic-16; Ic Interface Type Texas Instruments | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | LVDS | LVDS | |||
| Device Type | Transmitter | Transmitter | Transmitter; Transmitter | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | ||||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |