Texas Instruments High-Performance Analog 3.3V TSSOP Interface Transceiver IC SN65LVDS105PWG4

Description
400Mbps LVDS Clock Fanout Buffer, 4-Ch, 3.3V, TSSOP Product overview: SN65LVDS105PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400Mbps LVDS Clock Fanout Buffer, 4-Ch, 3.3V, TSSOP Product overview: SN65LVDS105PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
756-SN65LVDS105PWG4
3.3V TSSOP Interface Transceiver IC 756-SN65LVDS105PWG4
400Mbps LVDS Clock Fanout Buffer, 4-Ch, 3.3V, TSSOP Product overview: SN65LVDS105PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105PWG4 can be used for catalog matching and distributor lookup.

400Mbps LVDS Clock Fanout Buffer, 4-Ch, 3.3V, TSSOP Product overview: SN65LVDS105PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260928-SN65LVDS105PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260928-SN65LVDS105PWG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260928-SN65LVDS105PWG4
Win Source Part Number: 1260928-SN65LVDS105P WG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 90 Mounting: SMD (SMT) Input: LVTTL Output: LVDS Current - Supply: 23mA Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS105

Win Source Part Number: 1260928-SN65LVDS105PWG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Input: LVTTL
Output: LVDS
Current - Supply: 23mA
Data Rate (Max): 400Mbps
Delay Time: 2.2ns
Capacitance - Input: 3 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS105

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS105PWG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS105PWG4
Signal Buffers, Repeaters, Splitters SN65LVDS105PWG4
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS105PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS105PWG4
Signal Buffers, Repeaters, Splitters SN65LVDS105PWG4
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS105PWG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS105PWG4
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-SN65LVDS105PWG4 1260928-SN65LVDS105PWG4 SN65LVDS105PWG4 SN65LVDS105PWG4 SN65LVDS105PWG4
Product Name 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Buffer Buffer; Buffer, Multiplexer Buffer Sensor Interface; Buffer
Features RoHS RoHS
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Pd 774 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Hex inverting Schmitt trigger - 74AHCT14PW-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details