The SN65MLVD202A is a full-duplex multipoint low-voltage differential (M-LVDS) line driver and receiver designed for signaling rates up to 100 Mbps, complying with the TIA/EIA-899 standard. It is housed in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm and operates over a temperature range of -40°C to 85°C. The device includes a Type-1 receiver with 25 mV hysteresis, offers 8 kV ESD protection on bus pins, and maintains high impedance when disabled or when VCC is below 1.5 V. Controlled driver slew rate improves signal integrity in multipoint systems.
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD202ADG4 | SN65MLVD202ADG4 |
| Product Name | SN65MLVD202A Full-Duplex M-LVDS Transceiver | |
| Technology | LVDS | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| # of Tx | 1 # |