Serdes (Serializer/Deserial
Manufacturer: Texas Instruments
Win Source Part Number: 082168-SN65LVDS93DGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 1.904Gbps
Input Type: LVTTL
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
LVDS Transmitter 0.454V 56-Pin TSSOP Tube Product overview: SN65LVDS93DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.454V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.454V, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93DGG can be used for catalog matching and distributor lookup.
1.904Gbps Serializer 28 Input 4 Output 56-TSSOP
Serializers & Deserializers - Serdes LVDS Serdes Transmtr
IC LVDS SERDES XMITTR 56-TSSOP
IC LVDS SERDES XMITTR 56-TSSOP
IC LVDS SERDES XMITTR 56-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS93DGG | 082168-SN65LVDS93DGG | 755-SN65LVDS93DGG | SN65LVDS93DGG | SN65LVDS93DGG | SN65LVDS93DGG | SN65LVDS93DGG | SN65LVDS93DGG |
| Product Name | SN65LVDS93 Serdes (Serializer/Deserializer) Transmitter | Interface - Interface - Serializers, Deserializers - SN65LVDS93DGG | 0.454V TSSOP Interface Transceiver IC | Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Technology | LVDS | |||||||
| Device Type | Transmitter | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |