The SN65LVDS32DR is a high-speed differential line receiver designed for LVDS signaling with a single 3.3-V supply, supporting data rates up to 100 Mbps. It features a typical propagation delay of 2.1 ns, power dissipation of 60 mW at maximum data rate, and ±100 mV differential input threshold. The device has LVTTL logic output levels and bus-terminal ESD protection exceeding 8 kV. It is packaged in a 16-pin SOIC with dimensions of 9.90 mm × 3.91 mm and operates from -40°C to 85°C. It meets the ANSI TIA/EIA-644 standard and is pin-compatible with AM26LS32, MC3486, and μA9637.
Quad LVDS Receiver 16-SOIC -40 to 85
100Mbps LVDS Quad Receiver, 3.3V, 16-SOIC, -40 to 85C Product overview: SN65LVDS32DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029589-SN65LVDS32DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LVDS Interface IC QUAD LVDS RECEIVER
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS32DR | 710-SN65LVDS32DR | 029589-SN65LVDS32DR | SN65LVDS32DR | SN65LVDS32DR |
| Product Name | SN65LVDS32 Quad LVDS Receiver | Quad 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32DR | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 4 # | ||||
| Data Rate | 100000 kbps | 100000 kbps | 400000 kbps | 100000 to ? kbps | 400000 kbps |