Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 49
Product Name Notes
0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85
0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 144-BGA -40 to 85
1.0 to 1.6 Gbps Gigabit Ethernet Tranceiver 80-BGA MICROSTAR JUNIOR 0 to 70
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP -40 to 85
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP 0 to 70
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85
1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
1.6 to 2.7 GBPS Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70
10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70
10-Gbps XAUI Transceiver 289-BGA 0 to 70
10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator 144-FCBGA -40 to 85
10Gbps Dual-Channel Multi-Rate Universal Link Aggregator 144-FCBGA -40 to 85
11.3-Gbps Dual Channel Cable and PC Board Equalizer 24-VQFN -40 to 100
11.3Gb/s Cable and PC Board Equalizer 20-QFN -40 to 100
1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN
2-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 196-BGA -40 to 85
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85
3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85
3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP 0 to 70
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA -40 to 85
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA
4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch 289-BGA -40 to 85
4 Channel 18 bit Transceiver 500mbps to 1.3Gbps 289-BGA -40 to 85
4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 289-BGA -40 to 85
4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85
6 Port Gigabit Ethernet Transceiver 196-BGA 0 to 70
6 Port Gigabit Ethernet Transceiver 196-BGA
8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70
Automotive Catalog Rail Splitter Precision Virtual Ground 8-SOIC -40 to 125
Butterworth Switched-Capacitor Filter 8-SOIC
Current-Mode SCSI Terminator 20-TSSOP
Differential Bus Transceiver 8-PDIP 0 to 70
Differential Bus Transceiver 8-SOIC 0 to 70
Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver 324-BGA -40 to 85
Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch 144-FCBGA -40 to 85
Dual Signal Conditioning Transceiver 24-VQFN 0 to 70
Dual UART with 16-Byte Fifos, Selectable IR & 1284 Modes 80-QFP
Dual UART With 64-Byte FIFO 32-VQFN -40 to 85
Dual UART With 64-Byte FIFO 32-VQFN 0 to 70
Dual UART With 64-Byte FIFO 48-LQFP -40 to 85
Dual UART With 64-Byte FIFO 48-TQFP -40 to 85
Dual UART With 64-Byte FIFO 48-TQFP 0 to 70
Dual XAUI Transceiver 484-BGA 0 to 70
Dual-Channel 10Gbps Multi-Rate Transceiver 144-FCBGA -40 to 85
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -40 to 105
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -55 to 110
Enhanced Product Rail Splitter Precision Virtual Ground 8-SOIC -55 to 125
Gigabit Ethernet Serdes for PON 64-HVQFP -40 to 85
Gigabit Ethernet Serdes in small 40-pin package 40-VQFN -40 to 85
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP -40 to 85
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70
Hex Clamping Circuit 8-PDIP -40 to 85
Hex Clamping Circuit 8-PDIP 0 to 70
Hex Clamping Circuit 8-SOIC -40 to 125
Hex Clamping Circuit 8-SOIC -40 to 85
Hex Clamping Circuit 8-SOIC 0 to 70
Hex Clamping Circuit 8-SOIC
Industrial 10/100 Ethernet PHY 48-LQFP -40 to 85
Industrial Ethernet PHY 48-HTQFP -40 to 85
Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver 32-VQFN -40 to 105
Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver 32-VQFN -40 to 85
Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70
PCM Universal Async Receiver Transmitter 100-LQFP -40 to 85
Precision Virtual Ground 3-TO-92
Precision Virtual Ground 8-SO
Precision Virtual Ground 8-SOIC -55 to 125
Precision Virtual Ground 8-SOIC
Quad UART with 16-Byte FIFOs 64-LQFP -40 to 85
Quad UART with 16-Byte FIFOs 64-LQFP 0 to 70
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85
Quad UART with 64-Byte FIFO 64-LQFP 0 to 70
Quad UART with 64-Byte FIFO 68-PLCC -40 to 85
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85
Quad-Channel XAUI/10GBASE-KR Transceiver 324-FCBGA -40 to 85
Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP -40 to 85
Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP 0 to 70
Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 28-SOIC -40 to 85
Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 28-SOIC
Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC -40 to 85
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP -40 to 85
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70
Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 44-PLCC
Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 64-LQFP
Single UART with 64-Byte Fifos, PCMCIA Interface 100-LQFP 0 to 70
Sonar Ranging Control 16-PDIP
Sonar Ranging Control 16-SOIC
Sonar Ranging Receiver 16-PDIP
Sonar Ranging Receiver 16-SOIC
Space-rated 1.6 to 2.5 GBPS Transceiver 68-CFP 25 Only
Stereo Audio ADA 28-SSOP 0 to 70
The 'Rail Splitter' Precision Virtual Ground 3-TO-92
The 'Rail Splitter' Precision Virtual Ground 8-PDIP
The 'Rail Splitter' Precision Virtual Ground 8-SOIC -55 to 125
The 'Rail Splitter' Precision Virtual Ground 8-SOIC
TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer 32-VQFN -40 to 105
TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer 32-VQFN -40 to 85
TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver 48-LQFP -40 to 85
XAUI to XFI Transceiver 144-BGA 0 to 85

<< Prev Next >>