Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS
SN65LVEL11DGK -- SN65LVEL11 3.3V PECL 1:2 FANOUT BUFFER
Texas Instruments
SN65LVEL11 3.3V PECL 1:2 Fanout Buffer
SN65LVEL11DGK
Description
3.3V PECL 1:2 Fanout Buffer 8-VSSOP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
3.3V PECL 1:2 Fanout Buffer 8-VSSOP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
SN65LVEL11 3.3V PECL 1:2 Fanout Buffer
SN65LVEL11DGK
SN65LVEL11 3.3V PECL 1:2 Fanout Buffer
SN65LVEL11DGK
3.3V PECL 1:2 Fanout Buffer 8-VSSOP -40 to 85
3.3V PECL 1:2 Fanout Buffer 8-VSSOP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Interfaces
Product Number
SN65LVEL11DGK
Product Name
SN65LVEL11 3.3V PECL 1:2 Fanout Buffer
Technology
PECL
Device Type
Buffer
Features
RoHS
# of Tx
2 #
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1P1G3157QDBVRQ1
Specs
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOT-23-6
View Details
2
suppliers
Texas Instruments
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
40097BDC
Specs
Device Type
Line / Bus Driver
Package Type
DIP; CDIP; CDIP16
View Details
2
suppliers
Texas Instruments
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
54ACTQ245FMQB-R
Specs
Device Type
Receiver; Buffer
Supply Voltage
Other
# of Devices
1 #
View Details
Texas Instruments
SN55LBC174 Quadruple Low-Power Differential Line Driver
5962-9076504QFA
Specs
Device Type
Line / Bus Driver
Supply Voltage
5V
# of Tx
4 #
View Details