Texas Instruments SN65LVDS31 Quad LVDS Transmitter SN65LVDS31NSR

Description
Quad LVDS Transmitter 16-SO -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS31 Quad LVDS Transmitter - SN65LVDS31NSR - Texas Instruments
Dallas, TX, United States
SN65LVDS31 Quad LVDS Transmitter
SN65LVDS31NSR
SN65LVDS31 Quad LVDS Transmitter SN65LVDS31NSR
Quad LVDS Transmitter 16-SO -40 to 85

Quad LVDS Transmitter 16-SO -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS31NSR - 1098964-SN65LVDS31NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS31NSR
1098964-SN65LVDS31NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS31NSR 1098964-SN65LVDS31NSR
Manufacturer: Texas Instruments Win Source Part Number: 1098964-SN65LVDS31NS R Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098964-SN65LVDS31NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-SN65LVDS31NSR
Quad Interface Transceiver IC 710-SN65LVDS31NSR
400 Mbps LVDS Quad High Speed Differential Driver 16-SO -40 to 85 Product overview: SN65LVDS31NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS31NSR can be used for catalog matching and distributor lookup.

400 Mbps LVDS Quad High Speed Differential Driver 16-SO -40 to 85 Product overview: SN65LVDS31NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS31NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS31NSR
LVDS Interface IC SN65LVDS31NSR
LVDS Interface IC Quad LVDS Transmitter

LVDS Interface IC Quad LVDS Transmitter

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS31NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS31NSR
Drivers, Receivers, Transceivers SN65LVDS31NSR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS31NSR 1098964-SN65LVDS31NSR 710-SN65LVDS31NSR SN65LVDS31NSR SN65LVDS31NSR
Product Name SN65LVDS31 Quad LVDS Transmitter Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS31NSR Quad Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transmitter Receiver Transceiver Driver
# of Tx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details