The SN65LVDS96 is an LVDS serdes receiver that converts four high-speed differential LVDS data channels into 21 single-ended LVTTL output channels at up to 1.428 Gbps throughput using a 7× clock multiplier. It operates from a single 3.3-V supply, consumes less than 1 mW when disabled, and accepts a 20 MHz to 68 MHz input clock. The device is packaged in a 48-pin TSSOP (DGG) with a 20-mil terminal pitch, and is characterized for industrial temperature operation from -40°C to 85°C. It meets the ANSI/EIA/TIA-644 standard and includes a shutdown input for power management. The part requires no external components for PLL operation and employs four termination resistors for LVDS inputs.
Serdes (Serializer/Deserial
Serdes (Serializer/Deserial
Manufacturer: Texas Instruments
Win Source Part Number: 029603-SN65LVDS96DGG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 3
Output Type: LVTTL
Data Rate: 1.428Gbps
Input Type: LVDS
Number of Outputs: 21
Family Name: SN65LVDS96
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDS96DGGRG4; SN65LVDS96DGGG4; SN65LVDS96DGGG4; SN65LVDS96DGGR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC LVDS SERDES RCVR 48-TSSOP
IC LVDS SERDES RCVR 48-TSSOP
LVDS Interface IC Serdes Receiver
IC LVDS SERDES RCVR 48-TSSOP
1.428Gbps Deserializer 3 Input 21 Output 48-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS96DGG | 755-SN65LVDS96DGG | 029603-SN65LVDS96DGG | SN65LVDS96DGG | SN65LVDS96DGG | SN65LVDS96DGG | SN65LVDS96DGG | SN65LVDS96DGG |
| Product Name | SN65LVDS96 Serdes (Serializer/Deserializer) Receiver | TSSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SN65LVDS96DGG | Interface - Serializers, Deserializers | Serializers, Deserializers | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Technology | LVDS | |||||||
| Device Type | Receiver | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |