Octal LVDS line driver meeting ANSI EIA/TIA-644 standards, packaged in a 38-pin TSSOP with dimensions of 9.70mm × 4.40mm, designed for signaling rates up to 630 Mbps with a typical output voltage of 350 mV into a 100-Ω load, propagation delay less than 2.9 ns, and output skew less than 150 ps. Operates from -40°C to 85°C with bus-pin ESD protection exceeding 15 kV.
Octal LVDS Transmitter 38-TSSOP -40 to 85
Octal LVDS Bus Transceiver, 630Mbps, 3.3V, TSSOP Product overview: SN65LVDS389DBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS389DBTG4
LVDS Interface IC OCTAL LVDS TRANSMITTER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS389DBTG4 | 710-SN65LVDS389DBTG4 | SN65LVDS389DBTG4 |
| Product Name | SN65LVDS389 Octal LVDS Transmitter | 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Transmitter | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 8 # | ||
| Data Rate | 630000 kbps | 630000 kbps | 630000 to ? kbps |