The SN65LVDT2DBVT is a single low-voltage differential signaling receiver in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, designed for high-speed data transmission up to 400 Mbps with integrated 110Ω line termination. It operates from a 2.4V to 3.6V supply, features LVTTL inputs that are 5V tolerant, and meets the ANSI TIA/EIA-644 standard. The device supports differential input thresholds under 100 mV and includes open-circuit fail-safe functionality. It is characterized for operation from -40°C to 85°C and has a bus-terminal ESD rating exceeding 9 kV.
Single LVDS Receiver 5-SOT-23 -40 to 85
LVDS highspeed line receiv,SN65LVDT2DBVT
LVDS highspeed line receiv,SN65LVDT2DBVT
LVDS highspeed line receiv,SN65LVDT2DBVT
LVDS Receiver 400Mbps 3.3V SOT-23 1-Ch Product overview: SN65LVDT2DBVT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT2DBVT can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual LVDS
DIFFERENTIAL LINE DRIVER/RECEIVER SIGNAL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT2DBVT | 4620490 | 4620490P | 710-SN65LVDT2DBVT | SN65LVDT2DBVT | 28AH4957 |
| Product Name | SN65LVDT2 Single LVDS Receiver | LVDS Interface Ics | LVDS Interface Ics | 3.3V SOT-23 Interface Transceiver IC | LVDS Interface IC | Differential Line Driver/receiver Signal; Msl Texas Instruments |
| Technology | LVDS | LVDS | LVDS | |||
| Device Type | Receiver | Transceiver; Transceiver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 1 # | 1 # | 1 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |