Single LVDS Receiver 8-SOIC
LVDS highspeed line receiver,SN65LVDS2D
LVDS highspeed line receiver,SN65LVDS2D
LVDS highspeed line receiver,SN65LVDS2D
LVDS Receiver 400Mbps 3.3V 8-Pin SOIC Product overview: SN65LVDS2D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS2D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261186-SN65LVDS2D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65LVDS2DG4,-296-12
Base Product Number: 65LVDS2
IC RECEIVER 0/1 8SOIC
LVDS Interface IC High Speed Diff Line
LVDS LINE RECEIVER, 400MBPS, SOIC-8; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS2D | 4620254 | 4620254P | 710-SN65LVDS2D | 1261186-SN65LVDS2D | SN65LVDS2D | SN65LVDS2D | 29AH7396 |
| Product Name | SN65LVDS2 Single LVDS Receiver | LVDS Interface Ics | LVDS Interface Ics | 3.3V SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | LVDS Interface IC | Lvds Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments |
| Technology | LVDS | LVDS | LVDS | LVDS | Bus LVDS | |||
| Device Type | Receiver | Receiver; Transceiver; Transceiver | Receiver | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # | 1 # | 1 # | |||||
| Data Rate | 400000 kbps | 630000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |