Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFR SN65LVP16DRFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 139085-SN65LVP16DRFR Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139085-SN65LVP16DRFR Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFR - 139085-SN65LVP16DRFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFR
139085-SN65LVP16DRFR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFR 139085-SN65LVP16DRFR
Manufacturer: Texas Instruments Win Source Part Number: 139085-SN65LVP16DRFR Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139085-SN65LVP16DRFR
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: PECL
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 460ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 2.375 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVP16DRFR
Interface Transceiver IC 756-SN65LVP16DRFR
PECL TO LVDS TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO8, 2 X 2 MM, GREEN, PLASTIC, SON-8 Product overview: SN65LVP16DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP16DRFR can be used for catalog matching and distributor lookup.

PECL TO LVDS TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO8, 2 X 2 MM, GREEN, PLASTIC, SON-8 Product overview: SN65LVP16DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP16DRFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVP16DRFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVP16DRFR
Signal Buffers, Repeaters, Splitters SN65LVP16DRFR
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVP16DRFR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP16DRFR
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 139085-SN65LVP16DRFR 756-SN65LVP16DRFR SN65LVP16DRFR SN65LVP16DRFR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP16DRFR Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer
Supply Voltage Other; 2.375 V ~ 3.6 V 3.6V; Other; 2.375V ~ 3.6V 3.6V; Other
Data Rate 4.00E6 kbps 4.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details