Single low-voltage differential signaling receiver for high-speed data transmission, available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, operating from a 2.4V to 3.6V supply with a temperature range of -40°C to 85°C, meeting the ANSI TIA/EIA-644 standard, featuring integrated 110Ω line termination, and achieving receiver signaling rates up to 400 Mbps with a typical propagation delay of 2.5 ns and power dissipation of 60 mW at 200 MHz.
Single LVDS Receiver 5-SOT-23 -40 to 85
400 Mbps LVDS Single High-Speed Receiver 5-SOT-23 -40 to 85 Product overview: SN65LVDS2DBVTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS2DBVTG4 can be used for catalog matching and distributor lookup.
LVDS Interface IC SINGLE LVDS RECEIVER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS2DBVTG4 | 710-SN65LVDS2DBVTG4 | SN65LVDS2DBVTG4 |
| Product Name | SN65LVDS2 Single LVDS Receiver | SOT-23 Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 1 # |