The SN65MLVD047A is a quadruple multipoint-LVDS differential line driver designed for high-speed backplane and multipoint bus applications, supporting data rates up to 200 Mbps and operating from a single 3.3 V supply. It is characterized for operation from -40°C to 85°C and provides 9 kV ESD protection on all bus pins. The part is available in a 16-pin SOIC package measuring 9.9 mm × 6 mm and complies with the TIA/EIA-899 M-LVDS standard. Drivers are high impedance when disabled or unpowered, enabling multiple devices on a shared bus.
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85
Multipoint-LVDS quad differential line driver 16-SOIC -40 to 85 Product overview: SN65MLVD047ADG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047ADG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261267-SN65MLVD047A
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: 5A991B1
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65MLVD047
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD047ADG4 | 710-SN65MLVD047ADG4 | 1261267-SN65MLVD047ADG4 |
| Product Name | SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver | Quad SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | LVDS | ||
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface; Transceiver |
| Features | RoHS | RoHS | |
| # of Tx | 4 # | ||
| Data Rate | 200000 kbps | 200000 kbps | 200000 kbps |