Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWG4 SN65LVDS104PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 812091-SN65LVDS104PW G4 Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Input: LVDS Output: LVDS Current - Supply: 23mA Delay Time: 3.1ns Capacitance - Input: 3pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Data Rate (Maximum): 400Mbps Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SN65LVDS104
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 812091-SN65LVDS104PW G4 Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Input: LVDS Output: LVDS Current - Supply: 23mA Delay Time: 3.1ns Capacitance - Input: 3pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Data Rate (Maximum): 400Mbps Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SN65LVDS104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWG4 - 812091-SN65LVDS104PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWG4
812091-SN65LVDS104PWG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWG4 812091-SN65LVDS104PWG4
Manufacturer: Texas Instruments Win Source Part Number: 812091-SN65LVDS104PW G4 Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Input: LVDS Output: LVDS Current - Supply: 23mA Delay Time: 3.1ns Capacitance - Input: 3pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Data Rate (Maximum): 400Mbps Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SN65LVDS104

Manufacturer: Texas Instruments
Win Source Part Number: 812091-SN65LVDS104PWG4
Packaging: Tube
Type: Buffer, Multiplexer
Mounting Style: SMD
Input: LVDS
Output: LVDS
Current - Supply: 23mA
Delay Time: 3.1ns
Capacitance - Input: 3pF
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Data Rate (Maximum): 400Mbps
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: SN65LVDS104

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVDS104PWG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS104PWG4
Signal Buffers, Repeaters, Splitters SN65LVDS104PWG4
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS104PWG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS104PWG4
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS104PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS104PWG4
Signal Buffers, Repeaters, Splitters SN65LVDS104PWG4
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812091-SN65LVDS104PWG4 SN65LVDS104PWG4 SN65LVDS104PWG4 SN65LVDS104PWG4
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWG4 Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer; Buffer, Multiplexer Sensor Interface; Buffer Buffer
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Data Rate 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
Interface Transceiver IC - 702-SI3215M-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details