Enhanced Product Lvds Serdes Transmitter 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 129742-SN65LVDS95DGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: LVTTL
Data Rate: 1.3Gbps
Input Type: LVDS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Enhanced Product Lvds Serdes Transmitter 48-TSSOP -40 to 85 Product overview: SN65LVDS95DGGREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS95DGGREP
IC LVDS SERDES TRANSMTTR 48TSSOP
IC LVDS SERDES TRANSMTTR 48TSSOP
LVDS Interface IC Mil Enhance LVDS SERDES Transmitter
1.3Gbps Serializer 21 Input 3 Output 48-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS95DGGREP | 129742-SN65LVDS95DGGREP | 755-SN65LVDS95DGGREP | SN65LVDS95DGGREP | SN65LVDS95DGGREP | SN65LVDS95DGGREP | SN65LVDS95DGGREP |
| Product Name | SN65LVDS95-EP Enhanced Product Lvds Serdes Transmitter | Interface - Interface - Serializers, Deserializers - SN65LVDS95DGGREP | TSSOP Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers |
| Technology | LVDS | ||||||
| Device Type | Transmitter | Transceiver | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |