Texas Instruments SN65LVDS20 4-Gbps PECL to LVDS Translator SN65LVDS20DRFT

Description
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85
Request a Quote
Description
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS20 is a high-speed differential repeater/translator that converts LVPECL inputs to LVDS outputs at signaling rates up to 4 Gbps, with output transition times of 120 ps and less than 45 ps total jitter. It operates from a 2.375 V to 3.6 V supply, features an enable input for high-impedance output control, and includes a voltage reference for single-ended PECL input reception. The device is packaged in an 8-pin WSON (DRF) measuring 2 mm × 2 mm, and is characterized for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65LVDS20 is a high-speed differential repeater/translator that converts LVPECL inputs to LVDS outputs at signaling rates up to 4 Gbps, with output transition times of 120 ps and less than 45 ps total jitter. It operates from a 2.375 V to 3.6 V supply, features an enable input for high-impedance output control, and includes a voltage reference for single-ended PECL input reception. The device is packaged in an 8-pin WSON (DRF) measuring 2 mm × 2 mm, and is characterized for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS20 4-Gbps PECL to LVDS Translator - SN65LVDS20DRFT - Texas Instruments
Dallas, TX, United States
SN65LVDS20 4-Gbps PECL to LVDS Translator
SN65LVDS20DRFT
SN65LVDS20 4-Gbps PECL to LVDS Translator SN65LVDS20DRFT
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85

4-Gbps PECL to LVDS Translator 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS20DRFT
Interface Transceiver IC 756-SN65LVDS20DRFT
4Gbps PECL to LVDS Translator, 1-Ch, 8-WSON, -40 to 85C Product overview: SN65LVDS20DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS20DRFT can be used for catalog matching and distributor lookup.

4Gbps PECL to LVDS Translator, 1-Ch, 8-WSON, -40 to 85C Product overview: SN65LVDS20DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS20DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS20DRFT
IC LVDS REPETR/TRANSLTR 8-SON

IC LVDS REPETR/TRANSLTR 8-SON

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS20DRFT
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS20DRFT
IC LVDS REPETR/TRANSLTR 8-SON

IC LVDS REPETR/TRANSLTR 8-SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS20DRFT 756-SN65LVDS20DRFT SN65LVDS20DRFT SN65LVDS20DRFT SN65LVDS20DRFT
Product Name SN65LVDS20 4-Gbps PECL to LVDS Translator Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS; PECL
Device Type SN65LVDS20 4-Gbps PECL to LVDS Translator Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1606R-8CGTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Interface Transceiver IC - 755-CLC020BCQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 400000 kbps
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers