Texas Instruments SN65LVDS93 Serdes (Serializer/Deserializer) Transmitter SN65LVDS93DGGRG4

Description
Serdes (Serializer/Deserial izer) Transmitter 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
Serdes (Serializer/Deserial izer) Transmitter 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS93 Serdes (Serializer/Deserializer) Transmitter - SN65LVDS93DGGRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS93 Serdes (Serializer/Deserializer) Transmitter
SN65LVDS93DGGRG4
SN65LVDS93 Serdes (Serializer/Deserializer) Transmitter SN65LVDS93DGGRG4
Serdes (Serializer/Deserial izer) Transmitter 56-TSSOP -40 to 85

Serdes (Serializer/Deserializer) Transmitter 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
755-SN65LVDS93DGGRG4
TSSOP Interface Transceiver IC 755-SN65LVDS93DGGRG4
Serdes Serializer 56-TSSOP -40 to 85 Product overview: SN65LVDS93DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93DGGRG4 can be used for catalog matching and distributor lookup.

Serdes Serializer 56-TSSOP -40 to 85 Product overview: SN65LVDS93DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LVDS93DGGRG4 - 065077-SN65LVDS93DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LVDS93DGGRG4
065077-SN65LVDS93DGGRG4
Interface - Interface - Serializers, Deserializers - SN65LVDS93DGGRG4 065077-SN65LVDS93DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 065077-SN65LVDS93DGG RG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 1.904Gbps Input Type: LVTTL Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065077-SN65LVDS93DGGRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 1.904Gbps
Input Type: LVTTL
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65LVDS93DGGRG4
Serializers & Deserializers - Serdes SN65LVDS93DGGRG4
Serializers & Deserializers - Serdes Serdes Transmitter

Serializers & Deserializers - Serdes Serdes Transmitter

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS93DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS93DGGRG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS93DGGRG4
IC LVDS SERDES TX 56-TSSOP

IC LVDS SERDES TX 56-TSSOP

Supplier's Site
Serializers, Deserializers - SN65LVDS93DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS93DGGRG4
Serializers, Deserializers SN65LVDS93DGGRG4
1.904Gbps Serializer 28 Input 4 Output 56-TSSOP

1.904Gbps Serializer 28 Input 4 Output 56-TSSOP

Buy Now
Interface - Serializers, Deserializers - SN65LVDS93DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LVDS93DGGRG4
Interface - Serializers, Deserializers SN65LVDS93DGGRG4
IC LVDS SERDES TX 56-TSSOP

IC LVDS SERDES TX 56-TSSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65LVDS93DGGRG4 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LVDS93DGGRG4
Serializers, Deserializers SN65LVDS93DGGRG4
IC LVDS SERDES TX 56-TSSOP

IC LVDS SERDES TX 56-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS93DGGRG4 755-SN65LVDS93DGGRG4 065077-SN65LVDS93DGGRG4 SN65LVDS93DGGRG4 SN65LVDS93DGGRG4 SN65LVDS93DGGRG4 SN65LVDS93DGGRG4 SN65LVDS93DGGRG4
Product Name SN65LVDS93 Serdes (Serializer/Deserializer) Transmitter TSSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LVDS93DGGRG4 Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 710-DM74S194J - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers