Texas Instruments SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDT100DGKG4

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT100 is a high-speed differential translator/repeater designed for signaling rates up to 2 Gbps, with a total jitter below 65 ps and a maximum part-to-part skew of 100 ps. It accepts LVDS, PECL, or CML input signals and outputs LVDS levels compliant with TIA/EIA-644-A, integrating a 110-Ω differential termination resistor to reduce board space and component count. The device operates from a 3.3-V supply and is characterized for operation from -40°C to 85°C. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm.

Datasheet Summary
Powered by GS/AI

The SN65LVDT100 is a high-speed differential translator/repeater designed for signaling rates up to 2 Gbps, with a total jitter below 65 ps and a maximum part-to-part skew of 100 ps. It accepts LVDS, PECL, or CML input signals and outputs LVDS levels compliant with TIA/EIA-644-A, integrating a 110-Ω differential termination resistor to reduce board space and component count. The device operates from a 3.3-V supply and is characterized for operation from -40°C to 85°C. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDT100DGKG4 - Texas Instruments
Dallas, TX, United States
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDT100DGKG4
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDT100DGKG4
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Interface Transceiver IC - 756-SN65LVDT100DGKG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDT100DGKG4
Interface Transceiver IC 756-SN65LVDT100DGKG4
2Gbps LVDS Repeater/Translator, 8-VSSOP, -40 to 85C Product overview: SN65LVDT100DGKG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT100DGKG4 can be used for catalog matching and distributor lookup.

2Gbps LVDS Repeater/Translator, 8-VSSOP, -40 to 85C Product overview: SN65LVDT100DGKG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT100DGKG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260926-SN65LVDT100DGKG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260926-SN65LVDT100DGKG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260926-SN65LVDT100DGKG4
Win Source Part Number: 1260926-SN65LVDT100D GKG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tube Standard Package: 80 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Current - Supply: 25mA Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 470ps Capacitance - Input: 0.6 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDT100

Win Source Part Number: 1260926-SN65LVDT100DGKG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Current - Supply: 25mA
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 470ps
Capacitance - Input: 0.6 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDT100

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDT100DGKG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDT100DGKG4
Signal Buffers, Repeaters, Splitters SN65LVDT100DGKG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDT100DGKG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDT100DGKG4
Signal Buffers, Repeaters, Splitters SN65LVDT100DGKG4
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT100DGKG4
LVDS Interface IC SN65LVDT100DGKG4
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDT100DGKG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDT100DGKG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT100DGKG4 756-SN65LVDT100DGKG4 1260926-SN65LVDT100DGKG4 SN65LVDT100DGKG4 SN65LVDT100DGKG4 SN65LVDT100DGKG4 SN65LVDT100DGKG4
Product Name SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
I/O Expanders - 933DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
2 suppliers