Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 49
Product Name Notes
1-Bit To 2-Bit Address Driver With 3-State Outputs 80-TSSOP -40 to 85
1-Bit To 4-Bit Address Driver With 3-State Outputs 56-SSOP -40 to 85
1-Bit To 4-Bit Address Driver With 3-State Outputs 56-TSSOP -40 to 85
1-Bit To 4-Bit Address Driver With 3-State Outputs 56-TVSOP -40 to 85
1-To-4 Address Register/Driver With 3-State Outputs 64-TSSOP -40 to 85
10-Bit Buffers/Drivers With 3-State Outputs 24-PDIP 0 to 70
10-Bit Buffers/Drivers With 3-State Outputs 24-SOIC 0 to 70
12-Bit To 24-Bit Multiplexed Bus Exchanger With 3-State Outputs 56-TSSOP -40 to 85
12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs 56-SSOP -40 to 85
12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs 56-TSSOP -40 to 85
16-Bit 2.5-V to 3.3-V/3.3-V To 5-V Level Shifting Transceiver With 3-State Outputs 0-WAFERSALE
16-Bit 2.5-V to 3.3-V/3.3-V To 5-V Level Shifting Transceiver With 3-State Outputs 48-SSOP -40 to 85
16-Bit 2.5-V to 3.3-V/3.3-V To 5-V Level Shifting Transceiver With 3-State Outputs 48-TSSOP -40 to 85
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -40 to 85
16-Bit Buffer/Driver With 3-State Outputs 48-TVSOP -40 to 85
16-Bit Buffer/Driver With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
16-Bit Bus Transceiver And Register With 3-State Outputs 56-SSOP -40 to 85
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TSSOP -40 to 85
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85
16-Bit Bus Transceiver and Transparent D-Type Latch with 8 Independent Buffers 96-LFBGA -40 to 85
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85
16-Bit Bus Transceiver With 3-State Outputs 48-TVSOP -40 to 85
16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85
16-Bit Registered Transceiver With 3-State Outputs 56-TSSOP -40 to 85
16-Bit Registered Transceiver With 3-State Outputs 56-TVSOP -40 to 85
16-Bit Universal Bus Driver With 3-State Outputs 48-SSOP -40 to 85
16-Bit Universal Bus Driver With 3-State Outputs 48-TSSOP -40 to 85
16-Bit Universal Bus Driver With 3-State Outputs 48-TVSOP -40 to 85
16-To-32 Bit Registered Bus Exchanger With Byte Masks And 3-State Outputs 80-TSSOP -40 to 85
18-Bit Buffer/Driver With 3-State Outputs 56-SSOP -40 to 85
18-Bit Buffer/Driver With 3-State Outputs 56-TSSOP -40 to 85
18-Bit Registered Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
18-Bit Registered Bus Transceiver With 3-State Outputs 56-TSSOP -40 to 85
18-Bit To 36-Bit Registered Bus Exchanger With 3-State Outputs 80-TSSOP -40 to 85
18-Bit Transceiver With 3-State Outputs 56-SSOP -40 to 85
18-Bit Transceiver With 3-State Outputs 56-TSSOP -40 to 85
18-Bit Universal Bus Driver With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
18-Bit Universal Bus Driver With 3-State Outputs 56-SSOP -40 to 85
18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85
18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
18-Bit Universal Bus Transceiver With 3-State Outputs 56-TSSOP -40 to 85
18-Bit Universal Bus Transceiver With 3-State Outputs 56-TVSOP -40 to 85
18-Bit Universal Bus Transceiver with Parity Generators/Checkers 64-TSSOP -40 to 85
2.5-V/3.3-V 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
2.5-V/3.3-V 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85
2.5-V/3.3-V 16-Bit Buffers/Drivers With 3-State Outputs 48-TVSOP -40 to 85
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-TVSOP -40 to 85
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-TSSOP -40 to 85
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-TVSOP -40 to 85
2.5-V/3.3-V 20-Bit Buffers/Drivers With 3-State Outputs 56-SSOP -40 to 85
2.5-V/3.3-V 20-Bit Buffers/Drivers With 3-State Outputs 56-TSSOP -40 to 85
2.5-V/3.3-V 20-Bit Buffers/Drivers With 3-State Outputs 56-TVSOP -40 to 85
2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs 96-LFBGA -40 to 85
20-Bit Buffer/Driver With 3-State Outputs 56-SSOP -40 to 85
20-Bit Buffer/Driver With 3-State Outputs 56-TSSOP -40 to 85
20-Bit Buffer/Driver With 3-State Outputs 56-TVSOP -40 to 85
20-Bit Universal Bus Driver With 3-State Outputs 56-SSOP -40 to 85
20-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
20-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85
3.3-V CMOS 18-Bit Universal Bus Driver with 3-State Outputs 56-SSOP -40 to 85
3.3-V CMOS 18-Bit Universal Bus Driver with 3-State Outputs 56-TSSOP -40 to 85
3.3-V CMOS 18-Bit Universal Bus Driver with 3-State Outputs 56-TVSOP -40 to 85
32-Bit Buffer/Driver With 3-State Outputs 96-LFBGA -40 to 85
32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85
36-Bit Universal Bus Transceiver with 3-State Outputs 114-BGA MICROSTAR -40 to 85
8-Bit Bus Transceiver and Transparent D-Type Latch with 4 Independent Buffers 48-TSSOP -40 to 85
8-Bit Bus Transceiver and Transparent D-Type Latch with 4 Independent Buffers 48-TVSOP -40 to 85
9-Bit 4-Port Universal Bus Exchanger With 3-State Outputs 56-SSOP -40 to 85
9-Bit Bus Transceivers With 3-State Outputs 24-PDIP 0 to 70
9-Bit Bus Transceivers With 3-State Outputs 24-SOIC 0 to 70
Enhanced Product Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 85
Hex Inverter 14-SOIC -40 to 85
Hex Inverter 14-TSSOP -40 to 85
Hex Inverter 14-TVSOP -40 to 85
Hex Inverter 14-VQFN -40 to 85
Hex Inverters 14-SOIC 0 to 70
Hex Noninverters with Open-Collector Outputs 14-PDIP 0 to 70
Hex Noninverters with Open-Collector Outputs 14-SOIC 0 to 70
Hex Schmitt-Trigger Inverter 14-SO -40 to 85
Hex Schmitt-Trigger Inverter 14-SOIC -40 to 85
Hex Schmitt-Trigger Inverter 14-TSSOP -40 to 85
Hex Schmitt-Trigger Inverter 14-TVSOP -40 to 85
OCTAL BUFFER/BUS DRIVERS 20-PDIP 0 to 70
OCTAL BUFFER/BUS DRIVERS 20-SO 0 to 70
Octal Buffer/Driver With 3-State OUtputs 20-SO -40 to 85
Octal Buffer/Driver With 3-State OUtputs 20-SOIC -40 to 85
Octal Buffer/Driver With 3-State OUtputs 20-TSSOP -40 to 85
Octal Buffer/Driver With 3-State OUtputs 20-TVSOP -40 to 85
Octal Buffer/Driver With 3-State OUtputs 20-VQFN -40 to 85
OCTAL BUFFERS AND LINE DRIVERS 20-PDIP 0 to 70
OCTAL BUFFERS AND LINE DRIVERS 20-SO 0 to 70
OCTAL BUFFERS AND LINE DRIVERS 20-SOIC 0 to 70
Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP 0 to 70
Octal Buffers And Line Drivers With 3-State Outputs 20-SO 0 to 70
Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC 0 to 70
Octal Buffers And Line Drivers With 3-State Outputs 20-SSOP 0 to 70
Octal Buffers/Drivers With 3-State Outputs 20-PDIP 0 to 70
Octal Buffers/Drivers With 3-State Outputs 20-SO 0 to 70
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Octal Buffers/Drivers With Open-Collector Outputs 20-PDIP 0 to 70
Octal Buffers/Drivers With Open-Collector Outputs 20-SOIC 0 to 70
OCTAL BUS TRANSCEIVER 20-PDIP 0 to 70
OCTAL BUS TRANSCEIVER 20-SO 0 to 70
OCTAL BUS TRANSCEIVER 3-STATE 20-PDIP 0 to 70
OCTAL BUS TRANSCEIVER 3-STATE 20-SO 0 to 70
OCTAL BUS TRANSCEIVER 3-STATE 20-SOIC 0 to 70
OCTAL BUS TRANSCEIVER O.C. 20-PDIP 0 to 70
OCTAL BUS TRANSCEIVER O.C. 20-SO 0 to 70
OCTAL BUS TRANSCEIVER O.C. 20-SOIC 0 to 70
Octal Bus Transceiver With 3-State Outputs 20-SO -40 to 85
Octal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 85
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85
Octal Bus Transceiver With 3-State Outputs 20-TVSOP -40 to 85
Octal Bus Transceiver With 3-State Outputs 20-VQFN -40 to 85
OCTAL BUS TRANSCEIVER/IOL=48mA O.C. 20-PDIP 0 to 70
Octal Bus Transceivers 20-PDIP 0 to 70
Octal Bus Transceivers 20-SO 0 to 70
Octal Bus Transceivers 20-SOIC 0 to 70
Octal Bus Transceivers With 3-State Outputs 20-PDIP 0 to 70
Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70
Octal Bus Transceivers With 3-State Outputs 20-SOIC 0 to 70
Octal Bus Transceivers With Open-Collector Outputs 20-PDIP 0 to 70
Octal Bus Transceivers With Open-Collector Outputs 20-SO 0 to 70
Octal Bus Transceivers With Open-Collector Outputs 20-SOIC 0 to 70
Octal Bus Transceivers/Registe rs With 3-State Outputs 24-PDIP 0 to 70
Octal Bus Transceivers/Registe rs With 3-State Outputs 24-SOIC 0 to 70
Octal Registered Bus Transceivers with 3-State Outputs 24-PDIP 0 to 70
Octal Registered Bus Transceivers with 3-State Outputs 24-SOIC 0 to 70
Quadruple Bus Buffer Gate With 3-State Outputs 14-SO -40 to 85
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85
Quadruple Bus Buffer Gate With 3-State Outputs 14-TSSOP -40 to 85
Quadruple Bus Buffer Gate With 3-State Outputs 14-TVSOP -40 to 85
Quadruple Bus Buffer Gates With 3-State Outputs 14-SO -40 to 85
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85
Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85
Quadruple Bus Buffer Gates With 3-State Outputs 14-TVSOP -40 to 85

<< Prev Next >>