The SN65LVPE502CPRGER is a dual-channel, single-lane USB 3.0 redriver and signal conditioner supporting 5.0 Gbps data rates, designed to compensate for signal loss up to 40 inches of 4-mil stripline on FR4. It operates from a single 3.3 V supply, consuming 315 mW typical in active mode and 7 mW when no connection is detected. The device features selectable equalization, de-emphasis, output swing control, and integrated termination, with hot-plug capability and compliance to USB 3.0 specification revision 1.0. It is housed in a 24-pin VQFN package measuring 4 mm × 4 mm and qualifies for operation from 0 °C to 85 °C. ESD protection meets HBM 5000 V, CDM 1500 V, and MM 200 V standards.
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85 Product overview: SN65LVPE502CPRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502CPRGE
Manufacturer: Texas Instruments
Win Source Part Number: 029610-SN65LVPE502CP
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB 3.0
Input: CML
Output: VML
Number of Channels: 2
Data Rate (Max): 5Gbps
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
USB Interface IC Dual Channel USB3.0 Redriver/Equalizer
IC REDRIVER USB 3.0 2CH 24VQFN
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE502CPRGER | 756-SN65LVPE502CPRGER | 029610-SN65LVPE502CPRGER | SN65LVPE502CPRGER | SN65LVPE502CPRGER | SN65LVPE502CPRGER |
| Product Name | SN65LVPE502CP Dual Channel USB3.0 Redriver/Equalizer | Dual VQFN Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502CPRGER | USB Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | USB | |||||
| Device Type | SN65LVPE502CP Dual Channel USB3.0 Redriver/Equalizer | Transceiver | Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |