The SN65LVDS94 is an LVDS serdes receiver that converts four serial differential data channels and a clock into 28 parallel LVTTL outputs at up to 1.904 Gbps throughput. It operates from a single 3.3-V supply, consumes less than 1 mW in shutdown mode, and supports input clock frequencies from 20 MHz to 68 MHz. The device is packaged in a 56-pin TSSOP with a 20-mil terminal pitch and is qualified for industrial temperature operation from -40°C to 85°C. It meets the ANSI/EIA/TIA-644 LVDS standard and includes a 7× PLL clock synthesizer with no external components required. The device features 5-V-tolerant shutdown control and 4-kV HBM ESD protection on bus pins.
Serdes (Serializer/Deserial
IC LVDS SERDES RECEIVER 56-TSSOP Product overview: SN65LVDS94DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS94DGGRG4
Manufacturer: Texas Instruments
Win Source Part Number: 082169-SN65LVDS94DGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: LVTTL
Data Rate: 1.904Gbps
Input Type: LVDS
Number of Outputs: 28
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC LVDS SERDES RECEIVER 56-TSSOP
IC LVDS SERDES RECEIVER 56-TSSOP
1.904Gbps Deserializer 4 Input 28 Output 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS94DGGRG4 | 755-SN65LVDS94DGGRG4 | 082169-SN65LVDS94DGGRG4 | SN65LVDS94DGGRG4 | SN65LVDS94DGGRG4 | SN65LVDS94DGGRG4 |
| Product Name | SN65LVDS94 Serdes (Serializer/Deserializer) Receiver | TSSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SN65LVDS94DGGRG4 | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Technology | LVDS | |||||
| Device Type | Receiver | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |