SN65LVDS389DBTR is an octal high-speed differential line driver with eight LVDS drivers, designed for signaling rates up to 630 Mbps and meeting ANSI EIA/TIA-644 standard requirements. It operates from -40°C to 85°C, features 15 kV bus-pin ESD protection, and is packaged in a 38-pin TSSOP with a body size of 9.70 mm × 4.40 mm. Each driver delivers a minimum differential output voltage of 247 mV into a 100-Ω load, with propagation delay less than 2.9 ns and output skew under 150 ps. The device is enabled via a high-impedance output state when disabled and includes LVTTL-compatible 5-V-tolerant inputs.
Octal LVDS Transmitter 38-TSSOP -40 to 85
Octal LVDS Bus Transceiver, 630Mbps, 3.3V, TSSOP Product overview: SN65LVDS389DBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS389DBTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 211876-SN65LVDS389DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 8/0
Data Rate: 630Mbps
Family Name: SN65LVDS389DBTR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): BU7988KVT; SN65LVDS389DBTG4; SN65LVDS389DBT;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC DRIVER 8/0 38TSSOP
LVDS Interface IC Octal LVDS Transmitter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS389DBTR | 710-SN65LVDS389DBTR | 211876-SN65LVDS389DBTR | SN65LVDS389DBTR | SN65LVDS389DBTR |
| Product Name | SN65LVDS389 Octal LVDS Transmitter | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS389DBTR | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | |||
| Device Type | Transmitter | Transceiver | Receiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 8 # | ||||
| Data Rate | 630000 kbps | 630000 kbps | 630000 kbps | 630000 kbps | 630000 to ? kbps |