10 MHz - 85 MHz Automotive 28-bit Flat Panel Display Link LVDS 56-TSSOP -40 to 85 Product overview: SN65LVDS93BIDGGTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 MHz, 85 MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 10 MHz, 85 MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93BIDGGT
2.38Gbps Serializer/Deseriali
INTERFACE TX/RX/TXRX MISC
INTERFACE TX/RX/TXRX MISC
INTERFACE TX/RX/TXRX MISC
Serializers & Deserializers - Serdes 10 MHz - 85 MHz Automotive 28-bit Flat Panel Display Link LVDS 56-TSSOP -40 to 85
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65LVDS93BIDGGTQ1 | SN65LVDS93BIDGGTQ1 | SN65LVDS93BIDGGTQ1 | SN65LVDS93BIDGGTQ1 | SN65LVDS93BIDGGTQ1 | SN65LVDS93BIDGGTQ1 |
| Product Name | Automotive 10 MHz 85 MHz TSSOP Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |