Single LVDS Transmitter 5-SOT-23 -40 to 85
630Mbps LVDS Driver, 1-Ch, SOT-23, 2.4-3.6V Product overview: SN65LVDS1DBVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS1DBVR can be used for catalog matching and distributor lookup.
LVDS Driver SOT-23-5 LVDS ICs ROHS
LVDS Interface IC High Speed Diff Line
DIFFERENTIAL LINE DRIVER/RECEIVER SIGNAL SOT23-5; Device Type:Differential Line Transceiver; IC Interface Type:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
IC DRIVER 1/0 SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS1DBVR | 710-SN65LVDS1DBVR | SN65LVDS1DBVR | SN65LVDS1DBVR | 76C0715 | SN65LVDS1DBVR |
| Product Name | SN65LVDS1 Single LVDS Transmitter | 3.6V SOT-23 Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> LVDS ICs | LVDS Interface IC | Differential Line Driver/receiver Signal Sot23-5; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | LVDS | |||
| Device Type | Transmitter | Transceiver | UART | Receiver | Driver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||||
| Data Rate | 630000 kbps | 630000 kbps | 630000 kbps | 630000 to ? kbps | 630000 kbps |